location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 130A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF353AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899571231 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:08:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 130A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 130A Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~1,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Help conserve resources. Recycle your Original HP toner cartridges–it’s easy and free with the HP Planet Partners program.[2]
  • - Ideal for small businesses. Print professional-quality black or colour business documents efficiently at a great value.
  • - Depend on Original HP 130A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 130A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 130A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130A Magenta Original LaserJet Toner Cartridge
More>>>
HP 130A Magenta Original LaserJet Toner Cartridge:
The official description of HP 130A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small businesses. Print professional-quality black or colour business documents efficiently at a great value.

Make documents and marketing materials look professional when you print with Original HP LaserJet toner cartridges. Keep your home or office productive–avoid wasted time, toner, and paper. These cartridges are specifically designed for your printer.

Short summary description HP 130A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 130A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 130A Magenta Original LaserJet Toner Cartridge, 1000 pages, Magenta, 1 pc(s)

Long summary description HP 130A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 130A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 130A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 1000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Built-in drum unit
No
Compatibility *
HP 130 toner cartridges work with:
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Cartridge capacity
Standard Yield
Colour toner page yield *
1000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Recycled material percentage
14%
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
363 mm
Depth
83 mm
Height
86 mm
Weight
300 g
Weight & dimensions
Package width
363 mm
Package depth
83 mm
Package height
86 mm
Package weight
500 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
889899571231
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
52 pc(s)
Logistics data
Pallet gross width
110.2 cm
Pallet gross length
95 cm
Pallet gross height
126.2 cm
Pallet gross weight
235 g
Layers per pallet
13 pc(s)
Master (outer) cases per pallet layer
33 pc(s)
Master (outer) cases per pallet
429 pc(s)
Products per pallet
429 pc(s)
Other features
Pallet dimensions (W x D x H)
1102 x 950 x 1262 mm
Print technology
Laser printing
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)