HP logo

HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144491
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4:

HP LaserJet Pro 400 M401d, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Black

Long summary description HP LaserJet Pro 400 M401d 1200 x 1200 DPI A4:

HP LaserJet Pro 400 M401d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD, Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.