HP logo

HP LaserJet Pro 200 color M251nw Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62780
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro 200 color M251nw Colour 4800 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro 200 color M251nw, Laser, Colour, 4800 x 1200 DPI, A4, 14 ppm, Network ready

Long summary description HP LaserJet Pro 200 color M251nw Colour 4800 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro 200 color M251nw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: CGD. Network ready, Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.