HP logo

HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242703
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

HP LaserJet Pro 200 color MFP M276nw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:

HP LaserJet Pro 200 color MFP M276nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.