HP logo

HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
62292
Info modified on:
15 May 2024, 15:21:26
Short summary description HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:

HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing:

HP LaserJet Enterprise MFP M725f, Black and white, Printer for Business, Print, copy, scan, fax, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.