location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 600 M603xh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE996A-EX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 60 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 275000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Long product name HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 600 M603xh
More>>>
HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle large-volume print jobs with ease, and enable printing policies with top-flight expandability. Improve security and quickly adapt to changes within your managed printing environment with a host of manageability features.

Features

Heavy-duty reliability and breakthrough speed.
- Print at rapid speeds on a variety of paper types.
- Manage workflow with intuitive features right on the printer, and get quick prints from a flash drive.
- Produce high print volumes with low maintenance.
- Replace toner cartridges easily, and enjoy quiet, clean performance.

Outstanding energy and paper savings.
- Cut energy use as much as 45%, compared to a majority of competing laser printers.
- Get centralized access to custom energy-saving options and printer settings with the HP EcoSMART Console.
- Trim paper use by up to 50% with automatic two-sided printing.
- Pre-installed Original HP toner cartridges reduce waste. Recycle them for free through HP Planet Partners.

Secure printing with minimal intervention
- Protect confidential data stored on your printer, with the installed HP High-Performance Secure Hard Disk.
- Expand your network without compromising security.
- Take control of printing practices and enforce security policies, using HP Access Control.
- Control costs, manage IT resources, and reduce environmental impact.

Extend capabilities and print from mobile devices.
- Easily update, manage, and expand the capabilities of networked printers, and do more with your investment.
- Make printing as mobile as you are with HP ePrint.
- Extend your investment by adding functionality using the hardware integration pocket.

Short summary description HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 600 M603xh, Laser, 1200 x 1200 DPI, A4, 60 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise 600 M603xh 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 600 M603xh. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
275000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Internal storage capacity
250 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display number of lines
4 lines
Power
Power consumption (printing) *
920 W
Power consumption (standby)
21 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
415 mm
Depth
508 mm
Height
513 mm
Weight
32.8 kg