location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1606dn 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro P1606dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE749A#B1
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro P1606dn 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 260 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Warranty: One-year limitedWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro P1606dn 600 x 600 DPI A4 :
The long product name of HP LaserJet Pro P1606dn 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro P1606dn, 600 x 600 dpi, 25 ppm, A4, USB 2.0, 10/100 Ethernet
More>>>
HP LaserJet Pro P1606dn 600 x 600 DPI A4:
The official description of HP LaserJet Pro P1606dn 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your small office's efficiency with Ethernet networking, automatic two-sided printing and easy-to-use features. Save money and energy with Instant-on Technology. Save even more energy with HP Auto-On/Auto-Off Technology.

Features

Handle the printing demands of a busy small office with this fast HP LaserJet printer.
- Connect and share this compact printer within a small office, using built-in 10/100 Ethernet networking.
- Print documents fast at up to 25 ppm A4.
- Get a first page out in as fast as 7 seconds from Powersave (Auto-Off) with Instant-on Technology.
- Choose the media that suits your business purpose as the 250-sheet paper tray and 10-sheet priority input slot handle a wide variety of media types such as card stock, transparencies, labels, envelopes and paper.

Stay on task with easy mobile printing and fast setup.
- Print from virtually anywhere with HP ePrint. Easily print from smartphones or other Internet-capable devices. And with AirPrint™ you can simply print wirelessly from your iPad®, iPhone®, and iPod touch®.
- Plug and print in as fast as two minutes – no CD required with HP Smart Install.
- Set up and start printing right away with an easy-to-use, intuitive control panel.
- Receive consistent, outstanding results with Original HP cartridges, and easily reorder with HP SureSupply.

Choose a printer that helps you save paper, energy and money.
- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.
- Save even more with HP Auto-On/Auto-Off Technology[6] which senses your printing activity, turning on and off automatically.
- Save paper with automatic two-sided printing and reduce wasted paper by printing only the content you want, using HP Smart Web Printing.
- HP helps reduce your environmental impact with less packaging, plus free cartridge recycling with HP Planet Partners.

Make a professional impression with cost-effective laser printing.
- Produce professional-quality business prints with bold, crisp text and sharp images.
- Receive improved print quality with HP FastRes 1200 which delivers smaller print files, crisp text, even tones and smooth business graphics.
- Save space and reduce printer noise with an ultra-compact, space-saving printer with a "quiet" mode.
- Support for HP PCL 5e enables effective, reliable processing of documents and helps ensure consistent communication across a wide range of devices.

Short summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:
This short summary of the HP LaserJet Pro P1606dn 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro P1606dn, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro P1606dn 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro P1606dn 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro P1606dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
Printer fonts
TrueType
Number of printer fonts
45
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards
Media size (tray 1)
A4; A5; B5; postcards; envelopes (C5, DL, B5) 147 x 211 to 216 x 356 mm; priority feed slot: A6, 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Processor family
Tensilica
Processor model
Tensilica
Processor frequency
400 MHz
Design
Display
No
Power
Power consumption (printing) *
440 W
Power consumption (off)
0.4 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.4, v10.5, v10.6; 256 MB RAM; 150 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
387 x 461 x 255 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2460 mm
Weight
7 kg
Dimensions (WxDxH)
387 x 284 x 246 mm
Packaging data
Package weight
9 kg
Packaging content
Bundled software
HP Usage tracking, HP Status and Alerts, CD Launch Pad, Control Panel Simulator, Print Driver, Software Installer/uninstaller
Logistics data
Pallet gross weight
463.7 kg
Master (outer) cases per pallet
7 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
49 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
15 sheets
Memory upgrade
No
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
45 TrueType
Media weights by paper path
60 - 163 g/m²
Minimum system requirements
Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit); Microsoft Windows XP, Server 2008 (32-bit/64-bit), Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Envelope feeder
No
Acoustic power emissions
6.6 B(A)
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022: 2006+A1 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), GS License (Europe), EN 60825-1+A1+A2 Class 1,21 CFR 1040.10 and 1040.11 except for deviations; pursuant to Laser notice No. 50, Dated June 24, 2007 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Compatible operating systems
Microsoft Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP (32-bit/64-bit), Windows Server 2008 (32-bit/64-bit), Windows Server 2003 (32-bit/64-bit), Mac OS X v 10.4, v 10.5, v 10.6, Linux, Unix
Fonts included
Yes
Product dimensions when open (LxWxD)
38.7 cm (15.2")
Duplex supported media size
A4
Power consumption (active)
440 W
Package dimensions (W x D x H)
496.8 x 329.9 x 329.9 mm (19.6 x 13 x 13")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2460 mm (47.3 x 39.4 x 96.8")
Pallet weight (imperial)
462.7 kg (1020.1 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
53 dB(A)
First page out (black&white, A4, ready)
7 s
First page out (black&white, letter, ready)
7 s
First page out (black&white, letter, sleep)
7 s
Package weight (imperial)
8.98 kg (19.8 lbs)
Size (imperial)
38.7 cm (15.2")
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.895 kWh/Week
Recommended media weight (duplex, imperial)
16 - 28 lb
Package dimensions (WxDxH)
497 x 330 x 330 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:50
Uk has collected 14 expert reviews for HP LaserJet Pro P1606dn 600 x 600 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 13:40:50
This compact mono laser is aimed at small businesses, but home users will also find it has a reasonable set of features for the money. There's an automatic duplexer for two-sided printing, and an Ethernet port. It's compatible with HP's Jetdirect ew250...
Bottom line This isn't a bad printer, but Canon's LBP6300dn is cheaper to buy, cheaper to run, faster and more upgradable...
60%
digitalversus.com
Updated:
2014-01-03 13:40:50
HP has kept its promise here: the first page is printed in 6 seconds, which is an excellent score! From standby however, it takes three times as long! And of course, the printer will be in standby mode most of the time. HardwareThe P1606 is a rapid la...
Good 26 ppm in standard mode, 16 ppm double sided: good speeds, Low energy consumption both when running and in standby, Rapid on first page when from on position, Networked, doublesided...
Bad We aren't convinced by the usefulness of the 12 ppm mode, High cost per page for a single function, monochrome product at this price, Slow to print first page from standby, No WiFi, Only 32 MB of memory: for small work groups...
Bottom line The printer lives up to its promise, but only does the strict minimum. At this price, you can find competitor single function, monochrome printers that are faster and more economical in toner...
60%
techadvisor.co.uk
Updated:
2014-01-03 13:40:50
Product Code: CE749A The HP LaserJet Pro P1606dn monochrome laser printer aims at small offices and home offices that prize speed. Despite its moderate price, it delivers plenty of pep, along with good paper handling. Unfortunately, its high toner co...
Bottom line HP LaserJet Pro P1606dn gives small offices and home offices a potentially valuable speed bump that many low-end lasers can't - as well as better paper-handling features. Unfortunately, it couldn't shake the tendency toward pricey toner that's all too...
60%
itreviews.com
Updated:
2014-01-03 13:40:50
When your printing needs are modest and your workspace limited, the HP LaserJet P1606dn delivers fast volumes at well above average quality with the added bonus of duplex capability, though its ink running costs are perhaps a little on the high side...
0%
trustedreviews.com
Updated:
2014-01-03 13:40:50
In between the personal desktop laser printer and the freestanding workgroup machine sits a category which could best be described as SOHO (small office, home office) lasers. These are faster than the entry-level machines, often around the 20ppm mark, and...
70%
techsmart.co.za
Updated:
2014-06-13 02:03:52
SMEs looking for a capable and reliable monochrome office printer can consider HP’s Laserjet Pro P1606dn as a serious contender to fill that void. Functionality The P1606dn, nicknamed the Mantis, is an average sized (387 x 284 x 246 mm) black and whit...
0%
macworld.com
Updated:
2014-01-03 13:40:50
The HP LaserJet Pro P1606dn monochrome laser printer aims at small offices and home offices that prize speed. Despite its moderate price, it delivers plenty of pep, along with good paper handling. Unfortunately, its high toner costs make it a better fi...
Good Fast, Offers standard automatic duplexing...
Bad Expensive toner, Unimpressive print quality for graphics...
Bottom line HP’s LaserJet Pro P1606dn gives small offices and home offices a potentially valuable speed bump that many low-end lasers can’t—as well as better paper-handling features. Unfortunately, it couldn’t shake the tendency toward pricey toner that’s all too...
60%
pcworld.com_techhive.com
Updated:
2014-01-03 13:40:50
The HP LaserJet Pro P1606dn monochrome laser printer aims at small offices and home offices that prize speed. Despite its moderate price ($230 as of August 27, 2010), it delivers plenty of pep, along with good paper handling. Unfortunately, its high to...
Good Fast, Offers standard automatic duplexing...
Bad Expensive toner, Unimpressive print quality for graphics...
Bottom line A small office or home office will like the speed and automatic duplexing, but the trade-off is pricey toner. Shop for the LaserJet Pro P1606dn MerchantPriceMerchant Rating $235.72 Learn More » 3 Reviews » $238.00 Learn More » 5 Reviews » $229.00 Le...
0%
computershopper.com
Updated:
2014-01-03 13:40:50
Sometimes, all a small or home office needs is a simple, speedy monochrome laser printer for churning out documents. That's exactly what you'll find in the $229.99 HP LaserJet Pro P1606dn. One of the fastest mono laser printers we've seen i...
Good Speedy printing, Sturdy casing, Excellent output...
Bad High toner cost, Flimsy plastic paper holder, No wireless interface...
Bottom line Although this monochrome laser printer offers speedy, quality printing for small or home offices, buyers will want to weigh these features against its expensive toner and lack of Wi-Fi interface...
73%
thinkdigit.com
Updated:
2014-01-03 13:40:50
HP LaserJet Professional P1606dn is a competitive printer, and is neck to neck with similar products from its rivals. Its quick startup scores for it, and while one should not consider this in a printer test, we loved the way this printer looked, whic...
Bottom line HP LaserJet Professional P1606dn is a competitive printer, and is neck to neck with similar products from its rivals. The printer's quick start-up scores for it, and while one shouldn't consider this in a printer test, we loved the way this printer loo...
70%
pcmag.com
Updated:
2014-01-03 13:40:50
Whether you want a personal monochrome laser small enough to share your desk with, or a shared printer suitable for a small office, the HP LaserJet Pro P1606dn ($229 direct) is worth a close look. It's compact, strong on text quality and surprisingl...
Good Fast. High-quality text. Reasonably good paper capacity. Automatic duplexing. Ethernet connection.
Bad Photo quality is at the low end of the range for mono lasers.
Bottom line The HP LaserJet Pro P1606dn delivers fast speed, high-quality text, and reasonably good paper handling, but loses points for its graphics and photo quality...
80%
consumersearch.com
Updated:
2014-06-27 02:16:56
'Speed demon.' The HP LaserJet Pro P1606dn produces text that looks impeccably sharp, and you won't have to wait around for it: HP promises 26 pages per minute, and testers say this printer more than delivers. "The P1606dn is clearly a speed demon," whipp...
Good Highquality text, Fast, Ethernet networking...
Bad Subpar graphics (like many laser printers), Expensive toner, Addon WiFi costs more than the printer...
Bottom line Reliable experts -- and hundreds of owners -- highly recommend the HP LaserJet Pro P1606dn as a great black-and-white laser printer for personal or small-office use. It's fast and sharp, with an Ethernet connection and a duplexer. However, durability and...
0%