HP logo

HP LaserJet CE732A 220V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
654682
Info modified on:
12 Jun 2025, 18:21:47
Short summary description HP LaserJet CE732A 220V Maintenance Kit:

HP LaserJet CE732A 220V Maintenance Kit, Maintenance kit, HP LaserJet M4555, M4555h, M4555f, M4555fskm, Business, Enterprise, 484 mm, 296 mm, 271 mm

Long summary description HP LaserJet CE732A 220V Maintenance Kit:

HP LaserJet CE732A 220V Maintenance Kit. Product type: Maintenance kit, Compatibility: HP LaserJet M4555, M4555h, M4555f, M4555fskm, HP segment: Business, Enterprise. Width: 484 mm, Depth: 296 mm, Height: 271 mm. Package weight: 2.18 kg, Package width: 484 mm, Package depth: 296 mm. Products per pallet: 32 pc(s), Layers per pallet: 4 pc(s), Master (outer) cases per pallet layer: 8 pc(s). Pallet dimensions (W x D x H): 1200 x 1000 x 2449 mm, Approximate page yield (A4, colour): 225000 pages

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.