HP logo

HP Color LaserJet Professional CP5225dn Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
514926
Info modified on:
24 Jun 2025, 13:18:02
Short summary description HP Color LaserJet Professional CP5225dn Printer:

HP Color LaserJet Professional CP5225dn Printer, Laser, Colour, 600 x 600 DPI, A3, 20 ppm, Duplex printing

Long summary description HP Color LaserJet Professional CP5225dn Printer:

HP Color LaserJet Professional CP5225dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.