HP logo

HP LaserJet Pro P1102 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37651
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro P1102 600 x 600 DPI A4:

HP LaserJet Pro P1102, Laser, 600 x 600 DPI, A4, 18 ppm, Grey

Long summary description HP LaserJet Pro P1102 600 x 600 DPI A4:

HP LaserJet Pro P1102. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.