HP logo

HP LaserJet P2055dn Printer 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
560275
Info modified on:
20 Dec 2023, 11:48:07
Short summary description HP LaserJet P2055dn Printer 1200 x 1200 DPI A4:

HP LaserJet P2055dn Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2055dn Printer 1200 x 1200 DPI A4:

HP LaserJet P2055dn Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.