HP logo

HP LaserJet P2055 Colour 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164418
Info modified on:
30 May 2023, 12:08:46
End of life date:
11 Jul 2012
Short summary description HP LaserJet P2055 Colour 1200 x 1200 DPI A4:

HP LaserJet P2055, Laser, Colour, 1200 x 1200 DPI, A4, 33 ppm

Long summary description HP LaserJet P2055 Colour 1200 x 1200 DPI A4:

HP LaserJet P2055. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.