HP logo

HP Color LaserJet CE254A Toner Collection Unit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1015615
Info modified on:
06 May 2025, 17:00:07
Short summary description HP Color LaserJet CE254A Toner Collection Unit:

HP Color LaserJet CE254A Toner Collection Unit, 36000 pages, Laser, Black, Cyan, Magenta, Yellow, HP Color LaserJet CM3530/CP3525/500 color M551 Supply Kits work with: HP LaserJet Enterprise M725..., Enterprise, 10 - 80%

Long summary description HP Color LaserJet CE254A Toner Collection Unit:

HP Color LaserJet CE254A Toner Collection Unit. Page yield: 36000 pages, Print technology: Laser, Printing colours: Black, Cyan, Magenta, Yellow. Width: 296 mm, Depth: 164 mm, Height: 101 mm. Package dimensions (WxDxH): 296 x 164 x 101 mm, Quantity per pack: 1 pc(s), Package width: 296 mm. Pallet gross weight: 129 g, Master (outer) cases per pallet (intermodal container 20ft): 216 pc(s), Products per pallet (EU): 216 pc(s)

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.