location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M775dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC522A-06
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor 800 MHz
  • - 63.7 kg
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm :
The long product name of HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 700 color MFP M775dn, Refurbished
More>>>
HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:
The official description of HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable large-volume professional-quality colour printing on a wide range of paper sizes up to A3, with paper capacity up to 4,350 sheets. Preview and edit scanning jobs. Centrally manage printing policies. Safeguard sensitive business information.

Features

Expand possibilities with broad capabilities and brilliant colour with this affordable A3 MFP.
- Increase colour printing capabilities with media sizes up to A3 for impressive marketing materials and more.
- Impress with bold text and smooth colour, and get the colour output you intended with Pantone® matching.
- Go from start to finish, right at the MFP – print, copy, scan, and fax from the large touchscreen.
- Print from your smartphone or tablet from virtually anywhere with HP ePrint.

Boost productivity and easily manage printing.
- Boost productivity – get up to 4,350-sheet paper capacity for large printing jobs from this workhorse MFP.
- Automate high-volume print jobs to save time, using the 100-page automatic document feeder.
- Easily manage your business’s colour printing with HP colour access controls.
- Save and print files directly at the MFP via an easy-access USB port.

Streamline your workflow with robust scanning.
- Improve workflow using touchscreen controls to preview, edit, and digitally send documents at the device.
- Streamline tasks: print, copy, fax and scan projects directly at the MFP's large colour touchscreen.
- Incorporate paper documents into digital workflows – easily send scans to fax1, email, or network folders.
- Efficiently capture the right content: remove blank pages in scanned documents to avoid wasted paper.

Invest in robust security that grows with you.
- Extend the capabilities of workteam print environments, using a rich array of easy-to-integrate solutions.
- Boost printing and imaging safeguards and protect business data with fleet-level security solutions.
- Add security solutions such as card and badge readers through the hardware integration pocket6.
- Help control expenses with energy-saving features.

Short summary description HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:
This short summary of the HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M775dn, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Black, White

Long summary description HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet M775dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Print margin top (min)
4.2 mm
Print margin bottom (min)
2.6 mm
Print margin left (min)
2.6 mm
Print margin right (min)
5 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, Fax, File, USB
Scan speed (colour)
30 ppm
Scan speed (black)
30 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
2500 - 7500 pages per month
Maximum duty cycle *
120000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4350 sheets
Input & output capacity
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
686 W
Power consumption (printing)
686 W
Power consumption (copying)
703 W
Power consumption (ready)
85 W
Power consumption (sleep)
14.8 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.38 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 27 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
592 mm
Depth
639 mm
Height
595 mm
Weight
63.7 kg
Packaging data
Package weight
76.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 02:37:40
Uk has collected 5 expert reviews for HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-01-27 02:37:40
Color laser multifunction printers (MFPs) that can print at up to tabloid size are a rarity, but the HP Laserjet Enterprise 700 Color MFP M775DN%displayPrice% at %seller% fits that bill. This massive MFP can print, copy, and scan (but not fax) documents a...
Good Prints, scans, and copies in color at up to tabloid size. Many paper handling options. Eight-inch color touch screen. 320GB encrypted hard drive. Above-average text. Slightly above-par graphics.
Bad No standard fax capabilities. Running costs on the high side. Lackluster speed. Modest paper capacity...
Bottom line The HP Laserjet 700 Color MFP M775DN color laser MFP can print, scan, and copy in color at up to tabloid size...
70%
buyerslab.com
Updated:
2018-01-27 02:37:40
Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products, today announced “Pick” awards recognizing those colour printer and MFP models that stood out from the competition in their respective categories.Numerous col...
0%