HP logo

HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 21 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232950
Info modified on:
21 Oct 2022, 10:24:54
End of life date:
31 Jan 2012
Short summary description HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 21 ppm:

HP LaserJet CM2320fxi, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description HP LaserJet CM2320fxi Laser A4 600 x 600 DPI 21 ppm:

HP LaserJet CM2320fxi. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.