location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP1515n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC377A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 11:04:35
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - LCD
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 96 MB Built-in processor 450 MHz
Warranty: One-year, return to authorised service centre, limited
Long product name HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP1515n 8 ppm 600 x 600dpi /12 ppm black, HP ImageREt 3600
More>>>
HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create high-impact business communications in-house, easily and affordably with this fast, reliable HP Color LaserJet. Get vibrant colour, high gloss and photo-quality images with new formula HP ColorSphere toner. HP ImageREt 3600 enables your printer to produce high quality images, text and graphics on a wide range of different media. Print at speeds of up to 12 ppm black and 8 ppm colour. Enjoy ease of use with a new, intuitive driver interface and basic-featured networking for up to 5 users.

Short summary description HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color CP1515n Printer, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Network ready

Long summary description HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color CP1515n Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
25.5 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Media types supported
Paper (bond, brochure, colour, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, A6, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 176 g/m² (up to 200 g/m² with HP Laser Cover papers, up to 220 g/m² with HP Color Laser Glossy Photo papers)
Network
Network ready
Yes
Performance
Internal memory *
96 MB
Built-in processor
Yes
Processor model
Motorola Coldfire V5x
Processor frequency
450 MHz
Design
Display
LCD
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3.9, v10.4 and higher: 256 MB RAM, 150 MB available hard disk space, CD-ROM drive, USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
68 - 81 °F
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
399 x 453 x 254 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2239 mm
Weight
18.2 kg
Dimensions (WxDxH)
399 x 453 x 254 mm
Packaging data
Package weight
23.5 kg
Packaging content
Bundled software
Print drivers (HP PCL 6, HP Postscript level 3 emulation), Toolbox configuration utility
Logistics data
Pallet gross weight
582 kg
Master (outer) cases per pallet
4 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
24 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
20 - 27 °C
I/O ports
1 Hi-Speed USB (compatible with USB 2.0 specifications), 1 10/100Base-TX with RJ45 connector
Input capacity for envelopes (primary tray)
10 sheets
Custom media sizes
76 x 127 to 216 x 356 mm
Standard media sizes
A4, A5, A6, B5 (ISO, JIS)
Print margin bottom (A4)
3.5 mm
Print margin left (A4)
3.5 mm
Print margin right (A4)
3.5 mm
Print margin top (A4)
3.5 mm
Typefaces
80 scalable TrueType fonts
Other features
Media weights by paper path
Tray 1, 2: 60 to 176 g/m² (up to 200 g/m² with HP laser cover papers, up to 220 g/m² with HP laser glossy photo papers)
Recommended media weight
60 - 176 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home, XP Professional, Server 2003, Windows Vista (32 and 64 Bit): 512 MB RAM, 350 MB hard disk space, CD-ROM drive, available USB port
Envelope feeder
No
Printer management
Toolbox, HP Web JetAdmin, embedded Web server
Acoustic power emissions
6.2 B(A) (printing at 12 ppm), 3.1 B (A) (ready)
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
30000 pages per month
Print speed (colour, best quality, A4)
8 ppm
Print speed (black, best quality, A4)
12 ppm
Paper handling
Single-sheet priority feed slot, 150-sheet input tray, 125-sheet face-down output bin
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Via On-board internal netwoking, via HP Jetdirect external print servers 10/100Base-TX with RJ45 connector
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Universal Print Driver for Windows, Windows CD image, Mac CD Image, Web JetAdmin, Easy Printer Care, Basic Color Match, Smart Web Printing In-House Marketing, Unix/Linux driver, Enterprise installer utility, Plug and Play bundles
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Windows Vista Ready; Mac OS X v10.2.8, v 10.3, v10.4 or higher
Product dimensions when open (LxWxD)
39.9 cm (15.7")
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Driver updates
Latest drivers for Windows and Mac are available at http:///support/ljcp1510series
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line, 16-character front panel display, 5 buttons (Cancel job, Left arrow, Right arrow, Select, Reverse), 2 LEDs (Attention, Ready)
Maximum paper trays
2
Media size (tray 2)
A4, A5, A6, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 150, transparencies: 50, cards: 50, envelopes: 10
Media weight (tray 2)
60 to 176 g/m² (up to 200 g/m² with HP Laser Cover papers, up to 220 g/m² with HP Color Laser Glossy Photo papers)
Paper handling standard/input
Single-sheet priority feed slot, 150-sheet input tray, 125-sheet face-down output bin
Paper handling standard/output
125-sheet face-down output bin
Security management description
Password-protected network embedded Web server
Package dimensions (W x D x H)
597.9 x 497.8 x 365.8 mm (23.5 x 19.6 x 14.4")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2238.8 mm (47.2 x 39.4 x 88.1")
Pallet weight (imperial)
580.8 kg (1280.4 lbs)
Weight (imperial)
39.9 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
48.5 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
25.5 s
First page out (black&white, letter, ready)
25.5 s
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No 10, Monarch)
Operating altitude (imperial)
Up to 10,000 ft
Package weight (imperial)
23.5 kg (51.7 lbs)
Print speed (black, best quality, letter)
< 12
Print speed (colour, best quality, letter)
< 8
Size (imperial)
39.9 cm (15.7")
Acoustic power emissions (ready)
31 dB
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.04 kWh/Week
Package dimensions (WxDxH)
598 x 498 x 367 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:15:17
Uk has collected 10 expert reviews for HP LaserJet Color CP1515n Printer Colour 600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 01:15:16
All the main consumer printer manufacturers produce a low-cost colour laser and HP's cheapest offering for Mac users is the Color LaserJet CP1515n. It's designed for the home or small office and is network-ready, as well as having a standard USB interf...
80%
trustedreviews.com
Updated:
2011-09-27 01:15:16
Colour laser printers used to be the exclusive province of business offices, but several companies are determined to move these machines into the home market, too. To do this, the initial purchase price has come down and £150 is the current sweet spot. HP...
80%
itreviews.com
Updated:
2011-09-27 01:15:16
The Color LaserJet CP1515n is a bit of a puzzle as it has a solid build quality, high-grade black text quality and competitive pricing alongside restrictive paper limits, low quality colour photo printing and noise and speed issues. HP - Color LaserJe...
0%
trustedreviews.com
Updated:
2011-09-27 01:15:17
The entry-level price for a colour laser printer continues to drop and HP's LaserJet CP1515n comes in at under £150, if you shop around. For this kind of money you'd expect a laser printer for fairly light use, as a shared resource in the home or in a sma...
80%
pcworld.in
Updated:
2011-09-27 01:15:16
This printer comes relatively with low running cost and affordable price-tag. This is just right if you need an above-average printer at a good price with a low running cost. The performance test results on the whole were not very impressive. The spool...
Good Low running cost, Affordable pricetag...
Bad Slow...
Bottom line This printer comes with relatively low cost of printing and average features but was lagging behind in performance...
72%
pcquest.ciol.com
Updated:
2011-09-27 01:15:17
PrintCommentEmailDiggDel.icio.usRedditTwitterThis is a compact network printer for small workgroups with color printing needs. It has both USB and network ports to be used by a single PC on a network. The printer employs ImageREt technology for enhanc...
0%
Country Distributor
United Kingdom 1 distributor(s)