HP logo

HP CC330 Compact camera 14.1 MP CCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102174
Info modified on:
21 Oct 2022, 10:32:10
Short summary description HP CC330 Compact camera 14.1 MP CCD Black:

HP CC330, 14.1 MP, CCD, 3x, 120 g, Black

Long summary description HP CC330 Compact camera 14.1 MP CCD Black:

HP CC330. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Display diagonal: 6.1 cm (2.4"). Weight: 120 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.