HP logo

HP DeskJet F4580 Inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176531
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
28 Feb 2012
Short summary description HP DeskJet F4580 Inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

HP DeskJet F4580, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet F4580 Inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:

HP DeskJet F4580. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.