HP logo

HP DeskJet F4280 Thermal inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152328
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Aug 2010
Short summary description HP DeskJet F4280 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:

HP DeskJet F4280, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Grey, White

Long summary description HP DeskJet F4280 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:

HP DeskJet F4280. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.5 ppm. Copying: Mono copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.