HP logo

HP Deskjet D1460 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191167
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Deskjet D1460 Printer inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1460 Printer, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 6.8 ppm

Long summary description HP Deskjet D1460 Printer inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1460 Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.8 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.