location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2727nfs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB533A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585138494 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:47:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Oct 2011
Product end of life date
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 26 ppm
  • - Mono copying Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V5e 450 MHz
  • - 20.5 kg
Warranty: One-year limited
Long product name HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm :
The long product name of HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M2727nfs, 64MB, 26ppm, A4, USB 2.0
More>>>
HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm:
The official description of HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If it's power and functionality you want, then this HP MFP is the device for you. Fast speeds, consistently great print quality, value-featured networking, a new fax solution, and a host of additional features mean serious improvements in user productivity.

Short summary description HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm:
This short summary of the HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M2727nfs, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4, Black, White

Long summary description HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm:
This is an auto-generated long summary of HP LaserJet M2727nfs Laser A4 1200 x 1200 DPI 26 ppm based on the first three specs of the first five spec groups.

HP LaserJet M2727nfs. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (black, draft quality, A4/US Letter)
26 ppm
Warm-up time
38 s
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
8 ppm
Print speed (black, best quality, letter)
< 8 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
< 8.0 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Contrast (lighter/darker), resolution copy quality (text, mixed, film photo and picture), draft quality (on/off), multipage (on/off), reduce/enlarge 25 to 400%, copy collation, number of copies, one or 2-sided copying, tray select, paper size, paper type, restore default.
Bottom copy margin
4 mm
Copy speed (black, best, letter)
Up to 27 cpm (single sheet on flatbed, multiple copies, ADF copy speed is up to 19 cpm)
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Image formats supported
BMP, GIF, PNG
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front control panel scan, copy or fax buttons, scanning via HP LaserJet Scan (Windows), HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software
Scanner features
Instant on scanner, device front control panel with Scan-to-folder and e-mail options for direct walk-up scan capability (pre-configuration of walk-up capability required via software provided); software; 50-page Automatic Document Feeder.
Scan speed (black, normal quality)
Up to 3 ppm
Scan speed (colour, normal quality)
Up to 3 ppm
Minimum scan size
No minimum
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
600 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
Up to 120 (119 group dials)
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
125 sheets
Maximum input capacity for envelopes
10
Standard output capacity for envelopes
10 sheets
Maximum input capacity
550 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Iron-On Transfers, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Envelope feeder
No
Recommended media weight
Tray 1, output bin: 60 - 163; Tray 2, 3: 60 - 120; Au-matic Document Feeder (ADF): 60 - 90
Media weight (tray 1)
60 to 163 g/m²
Media handling
Sheetfed
Maximum paper trays
3
Paper handling standard/input
50-sheet media input tray, two 250-sheet media input trays, 50-sheet Automatic Document Feeder
Paper handling standard/output
125-sheet face-down output bin and straight-thru paper path
Media type and capacity (tray 2)
sheets: 250
Paper handling
50-sheet media input tray, two 250-sheet media input trays, 50-sheet Automatic Document Feeder, 125-sheet face-down output bin and straight-thru paper path, stapler
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: IPv4, IPv6, IP Direct Mode, LPD, SLP, Bonjour, BOOTP/DHCP/AutoIP, WINS, SNMP v1, and HTTP
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5e
Processor frequency
450 MHz
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port (print driver, scan driver only); Microsoft Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Microsoft Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-64: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port. Fully supported: Microsoft Windows XP 32, XP x64; Windows Vista 32, 64; Basic functionality supported (Print/scan/Embedded Web Server): Microsoft Windows 2000, Server 2003; Print driver only: Unix, Linux
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
15 W
Power consumption (PowerSave)
15 W
System requirements
Windows operating systems supported
Windows 2000, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Recommended operating temperature range (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
59 - 90.5 °F
Operating altitude (imperial)
Up to 10,000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
500 mm
Depth
406 mm
Height
546 mm
Weight
20.5 kg
Packaging data
Package width
596 mm
Package depth
496 mm
Package height
785 mm
Package weight
25.9 kg
Packaging content
Bundled software
HP Toolbox FX, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, HP LaserJet Fax, HP Fax Setup Wizard, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP postscript level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet gross weight
310.9 kg
Other features
Standard input trays
3
I/O ports
1 10/100Base-T Ethernet network port, 1 Hi-Speed USB port (compatible with USB 2.0 specifications), 2 RJ-11 fax ports
Networking features
Via built-in 10/100 wired Ethernet network port
Dimensions (WxDxH)
500 x 406 x 546 mm
Network ready
Yes
Acoustic power emissions
6.4 B(A) (printing at 27 ppm), 6.9 B(A) (ADF copy/print at 27 ppm), inaudible (ready)
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4.5 amp; 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.6 amp
Printer management
HP Toolbox FX, HP Web Jetadmin, embedded Web server
Modem type
V34, Super G3 fax (<33 Kbps) & 2x RJ-11
Media types supported
Paper (bond, colour, heavy, letterhead, light, plain, preprinted, prepunched, recycled, rough), envelopes, transparencies, labels, cardstock A4, A5, 127 x 127 to 216 x 381 mm
Minimum system requirements for Macintosh
Mac OS X v10.3 or higher; G3 (500 MHz), G4, G5, or Intel processors; 512 MB RAM; 100 MB disk space; USB or network port; CD-ROM drive
Scan file formats
BMP, GIF, PDF, PNG, TIFF
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993+A1: 1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001 (Class 1 Laser/LED Product); GB4943-1995
Compatible operating systems
Microsoft Windows 2000, Server 2003, XP Home, XP Media Center, XP Professional, XP Professional x64, XP Tablet PC; Certified for Windows Vista; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.20, 11.x; RED HAT Linux 6.x or higher; SUSE Linux 6.x or higher; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC); AIX 3.2.5 or higher; MPE-iX; Citrix MetaFrame; Terminal Services. Fully supported: Microsoft Windows XP 32, XP x64; Windows Vista 32, 64, Mac OS X v10.3 or higher; Basic functionality supported (Print/scan/Embedded Web Server): Microsoft Windows 2000, Server 2003; Print driver only: Unix, Linux
Downloadable software
Installer, print drivers, HP Send Fax, HP Scan software, HP Toolbox FX for management and support, Readiris PRO text recognition software, HP Software Update, HP Web Jetadmin, Enterprise Installer
Size (imperial)
50 cm (19.7")
Handset
No
Multi feed detection
Yes
Colour all-in-one functions
Fax, Scan, No
Copier smart software features
Simplex or duplex copies, 1 to 99 multiple copies, Collation, Reduce/Enlarge from 25 to 400% (with page size presets), Fit to page, 2 or 4 pages to 1 page, Contrast (lighter/darker), Resolution (copy quality), Draft mode, Tray select
Functions
Print, copy, scan, fax, convenience stapler
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2, Tray 3: 148 x 210 to 216 x 356 mm; Automatic Document Feeder: 127 x 127 to 216 x 381 mm
Duplex print options
Automatic (standard)
Media weights by paper path
Tray 1, output bin: 60 to 163 g/m²; Tray 2: 60 to 120 g/m2; automatic document feeder (ADF): 60 to 90 g/m²
Pallet dimensions (W x D x H)
1200 x 1000 x 1710 mm
Print quality (black, draft quality)
1200 DPI
Standard media sizes
Tray 1: A4, A5, A6, B5 (JIS), C5, DL, 16K, Postcard (JIS), Double Postcard (JIS); Tray 2, Tray 3: A5, B5 (JIS), A4; Automatic Document Feeder (ADF): A4, A5
Maximum scan area (ADF)
216 x 381 mm
Typefaces
45 scalable TrueType, 35 Postscript
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
All-in-one functions
Copy, Fax, Scan
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Printer smart software features
Instant on scanner, Automatic duplex and booklet printing, N-up printing, Collation, Watermarks, install printer driver only, Economode for toner savings, accepts a variety of paper sizes and types.
Standard output capacity for transparencies
10 sheets
Driver updates
Latest drivers available from http://
Duplex supported media size
A4
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line LCD text display, alphanumeric buttons, navigational buttons plus 3 LEDs (Setup, left, enter, right, cancel), fax buttons plus 1 LED (start fax, phonebook, volume, resolution, redial, one touch keys, shift), copy buttons plus 2 LEDs (start copy, 2 sided, reduce/enlarge, lighter/darker, collate, quality, paper, number of copies, current settings), 2 scan buttons (start scan, scan to).
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity; RAM upgradable from 128 MB up to 320 MB total via a single 144-pin DIMM slot accepting 64 MB, 128 MB, 256 MB RAM memory modules
Service & support
HP Web sites, HP Customer Support Centre (free telephone support during warranty period), various HP product repair services available during and after the warranty period, selection of HP Care Pack options depending upon region
Auto document feeder: supported media types and capacity
sheets: 50
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Media size (tray 2)
A5, B5 (JIS), A4; 148 x 210 to 216 x 356 mm
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
596.1 x 496.1 x 785.1 mm (23.5 x 19.5 x 30.9")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1709.9 mm (48 x 40 x 67.3")
Pallet weight (imperial)
310.3 kg (684 lbs)
Weight (imperial)
Weight varies as per configuration 44.9 lb
Acoustic power emissions (active, print, copy or scan)
69 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
55.4 B(A) 50.4 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Dimension note (imperial)
Dimensions vary as per configuration
Dimension note (metric)
Dimensions vary as per configuration
Duplex binding
No
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
10 s
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Media sizes supported (imperial)
Tray 1, Output bin: 16 to 43 lb, Tray 2, 3: 16 to 32 lb, automatic document feeder (ADF): 16 to 24 lb
Minimum scan area (Auto Document Feeder)
127 x 127 mm (5 x 5")
Minimum scan area
No minimum
Package weight (imperial)
25.9 kg (57 lbs)
Product dimensions optional (metric)
500 x 406 x 546 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
3.041 kWh/Week
UNSPSC-code
43212110
Security management description
SNMP v1 (community name); control panel, embedded Web server and HP Toolbox FX (password-protected), Kensington lock included with device
Package dimensions (WxDxH)
596 x 496 x 785 mm
Media size (tray 1)
A4, A5, A6, B5 (JIS), C5, DL, 16K, Postcard (JIS), Double Postcard (JIS); 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006-Class B; EN 61000-3-2: 2000+A2; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Country Distributor
United Kingdom 1 distributor(s)