location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4345xm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB428A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Apr 2011
Product end of life date
Bullet Points HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 480 MHz
  • - 99.4 kg
Warranty: 1 year
Long product name HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm :
The long product name of HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M4345xm
More>>>
HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm:
The official description of HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help workgroups gain effeciency with a useful MFP that streamlines processes. In addition to print, copy, fax, and multiple send-to functions, users can rely on advanced paper handling and finishing features to get the job done right.

Energize workgroup efforts with this powerful mfp
- You can do more with less—consolidate print, copy, send-to-e-mail, and analog fax functionality.
- Workgroups accomplish more with printing and copying speeds up to 45 ppm and a fast first page out.
- Send-to-e-mail, folder, and fax integrates documents into workflows.
- Conserve paper resources with automatic two-sided printing, copying, and scanning.


Easy to use, easy to navigate, easy to succeed
- Proactively manage your printer and fleet of devices with HP Web Jetadmin.
- HP Jetdirect networking for reliable sharing, and simple network management tools.
- HP's radically simple, consistent user interface—use, manage, and maintain your device with ease.
- Internal hard drive saves users time by storing frequently used documents, such as fax cover sheets, on the device.

Increase your options and grow your business.
- Do more with FIH connector, Hi-Speed USB 2.0, and additional EIO slot.
- Eliminate internal and external threats to your equipment and data with HP's security framework.
- Get more functionality with integrated business process solutions.

Short summary description HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm:
This short summary of the HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M4345xm, Laser, 1200 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of HP LaserJet M4345xm Laser A4 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

HP LaserJet M4345xm. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
10 s
Print speed (black, best quality, A4)
43 ppm
Print speed (black, best quality, letter)
Up to 45 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
< 10 sec
Maximum number of copies
1000 copies
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4.2
Right metric copy margin
4.2
Top metric copy margin
4.2
Copier settings
Sides, staple collate, image adjustment, reduce/enlarge, paper selection, content orientation, output bin, pages per sheet, booklet format, optimize text/picture, original size, job build, edge to edge
Bottom copy margin
4.2
Maximum copy speed (black, A4)
43 cpm
Copy speed (black, best, letter)
Up to 45 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
30 bit
Greyscale levels
256
Scan input modes
Front-panel scan, Copy, Fax, e-mail, ADF
Scanner features
Colour scanning of up to A4 size documents, 50 page ADF
Scan speed (black, normal quality)
Up to 45 ppm
Minimum scan size
No minimum
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
Up to 75 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
211.9 x 351.6 mm
Auto Document Feeder (ADF) media weight
60 to 120
Envelope feeder
Yes, 75 (with the purchase of an optional envelope feeder)
Recommended media weight
Tray 1: 60 - 200, Tray 2: 60 - 120, Tray 3: 60 - 120
Media weight (tray 1)
60 to 200 g/m²
Media handling
Sheetfed
Maximum paper trays
5
Paper handling optional/input
two 500-sheet input trays
Paper handling standard/input
100-sheet multi-purpose tray, two 500-sheet input trays, 50-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
700-sheet 3-bin mailbox
Media type and capacity (tray 2)
Sheets: 500, tranparencies: 100
Paper handling
100-sheet multi-purpose tray, two 500-sheet input trays, optional two additional 500-sheet input trays, 50-sheet Automatic Document Feeder (ADF), automatic two-sided printing, 700-sheet 3-bin mailbox
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv6: DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6; IPv4: FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour Compatible, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port9100, LPD; other: IPX/SPX, DLC, LLC, Appletalk, Netware NDS, Binary, NCP
Performance
Internal storage capacity
40 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
480 MHz
Minimum system requirements
133 MHz processor or higher, 64 MB RAM, 40 MB available hard disk space, USB or network port
Design
Market positioning *
Business
Display diagonal
43.2 cm (17")
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Weight
99.4 kg
Packaging data
Package weight
171 kg
Logistics data
Pallet gross weight
171 kg
Products per pallet
1 pc(s)
Other features
Standard input trays
3
I/O ports
1x USB 1x 10/100 Ethernet (RJ-45) 1x FIH 1x FAX 1x Open EIO slot 1x Jetlink
Networking features
Via HP Jetdirect Embedded Network Print Server, HP Jetdirect internal print servers, HP Jetdirect external print servers, HP wireless print servers, HP connectivity cards
Dimensions (WxDxH)
914 x 483 x 1110 mm
Acoustic power emissions
6.9 B(A) (printing at 45 ppm)
Copier smart software features
Up to A4 capable copying on the glass, up to legal size through the automatic document feeder, 50 page ADF, duplexing (optional on base unit), reduce/enlarge, contrast adjustments, mixed original support
Custom media sizes
Tray 1, optional 3-bin mailbox or stacker part of stapler/stacker: 76 x 127 to 216 x 356 mm; Tray 2 and optional Tray 3, 4, 5: 148 x 210 to 216 x 356 mm; custom sizes not supported on optional automatic two-sided printing unit, envelope feeder, stapler
Duplex print options
Automatic (standard)
Media weights by paper path
Tray 1, optional stacker: 60 to 200 g/m2; Tray 2, optional 500-sheet input tray, optional automatic two-sided printing unit, optional stapler: 60 to 120 g/m2; optional envelope feeder: 75 to 105 g/m2
Network ready
Yes
Pallet dimensions (W x D x H)
1200 x 1000 x 1440 mm
Power requirements
Input voltage 220 to 240 VAC (+/- 10%), 50/60 Hz (+/-2 Hz), recommended circuit capacity 8 amps
Print quality (black, draft quality)
600 DPI
Printer management
HP Web Jetadmin, HP Easy Printer Care Software (neither is shipped in box)
Standard media sizes
Letter, legal, executive, statement, 8.5" x 13", envelopes (No.10, Comm.)
Typefaces
28 built in
Modem type
33.6 Kbps
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), Transparencies, Labels, Envelopes, Card stock
Minimum system requirements for Macintosh
Mac OS 10.2 and higher, 128 MB RAM, 25 MB available hard disk space, network or USB port
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Maximum dimensions (W x D x H)
925 x 566 x 549 mm
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Printer smart software features
Up to legal-size capable printing, full LaserJet printing functionality, HP ProRes 1200 at full engine speed, duplexing available, Instant-on Technology, HP Smart printing technology
Standard output capacity for transparencies
700 sheets
Driver updates
The latest software and drivers are available for the HP LaserJet M4345 MFP from the HP Web site at http://www.hp.com/support/ljm4345mfp
Duplex supported media size
A4, A5, B5 (JIS), executive (JIS), 16K
Scan file formats
JPG, PDF, TIFF
Image scaling/enlargement range
25 - 400%
Memory upgrade
0.512 GB
Memory technology
Memory Enhancement technology (MEt)
Control panel
VGA graphical touch screen, contrast control dial, numeric keypad, sleep button, reset button, stop button, start button, attention light, data light, ready light
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Russia (GOST- R50377), USA (UL-UL 60950; FDA-21 C
Upgrade type
Add additional paper handling capability with a 75-sheet envelope feeder, DSS software
Service & support
HP Web sites, HP Customer Support Centre, HP Care Packs, HP service agreement
Auto document feeder: supported media types and capacity
Sheets: 50
Maximum internal memory
512 GB
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, letter, legal, executive, 8.5 x 13 in, custom 148 x 210 to 216 x 356 mm
Compatible operating systems
Windows 2000, XP Home, XP Professional, XP Professional x64 Edition, Server 2003; Mac OS 10.2 and higher Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista supported soon (visit www.hp.com/go/windowsvista
Downloadable software
Printing system, PCL 6 driver only, PCL 5 driver only, PostScript driver only, WJA applet, UPD PCL 5, UPD PostScript, HP Easy Printer Care Software, PC fax driver
Functions
Black-and-white printing, black-and-white copying, colour scanning black-and-white faxing
Maximum scan area (imperial)
22.6 cm (8.9")
Package dimensions (W x D x H)
1200.2 x 1000.3 x 1440.2 mm (47.2 x 39.4 x 56.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 1440.2 mm (47.3 x 39.4 x 56.7")
Pallet weight (imperial)
170.6 kg (376.2 lbs)
Weight (imperial)
153.03 lb
Size (imperial)
102.1 cm (40.2")
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
72 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 dB(A) 54 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
Handset
Yes
Junk barrier supported
Yes
Maximum input capacity (tray 1)
100 sheets
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Maximum scan area (ADF)
216 x 356 mm
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, commercial)
Minimum scan area (Auto Document Feeder)
147.3 x 210.8 mm (5.8 x 8.3")
Minimum scan area (ADF)
148 x 210 mm
Minimum scan area
0 x 0 mm (0 x 0")
Package weight (imperial)
170.6 kg (376.2 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Wireless option type
Optional, enabled with purchase of a hardware accessory
UNSPSC-code
43212110
Security management description
SNMPv3, SSL/TLS (HTTPS), 802.1x authentication, Web Jetadmin
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
1200 x 1000 x 1440 mm
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, D postcard (JIS), letter, legal, executive, statement, 8.5 x 13 in, envelopes (DL, C5, B5, No. 10, Commercial), custom 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 1993/EN 55022: 1994 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries t
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)