location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 220V User Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 220V User Maintenance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB389A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585279999 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 509415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 02:42:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 220V User Maintenance Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping to maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies are built to last and backed by your HP warranty.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet 220V User Maintenance Kit :
The long product name of HP LaserJet 220V User Maintenance Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 220V User Maintenance Kit
More>>>
HP LaserJet 220V User Maintenance Kit:
The official description of HP LaserJet 220V User Maintenance Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Supply / Maintenance Kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet 220V User Maintenance Kit:
This short summary of the HP LaserJet 220V User Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 220V User Maintenance Kit, Maintenance kit, Laser, 225000 pages, Black, LaserJet P4014, P4015, P4515, 492 mm

Long summary description HP LaserJet 220V User Maintenance Kit:
This is an auto-generated long summary of HP LaserJet 220V User Maintenance Kit based on the first three specs of the first five spec groups.

HP LaserJet 220V User Maintenance Kit. Product type: Maintenance kit, Print technology: Laser, Page yield: 225000 pages. Width: 492 mm, Depth: 237 mm, Height: 349 mm. Quantity per pack: 1 pc(s), Package width: 499.9 mm, Package length: 35 cm

Features
Product type *
Maintenance kit
Print technology
Laser
Page yield
225000 pages
Product colour
Black
Compatibility
LaserJet P4014, P4015, P4515
Weight & dimensions
Width
492 mm
Depth
237 mm
Height
349 mm
Weight & dimensions
Weight
3.31 kg
Dimensions (WxDxH)
492 x 237 x 349 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
499.9 mm
Package length
35 cm
Package height
237 mm
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSP5419RFB printer kit
(show image)
MSP5419RFB MSP5419RFB 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSP5419E printer kit
(show image)
MSP5419E MSP5419E 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSP5419 printer kit
(show image)
MSP5419 MSP5419 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)