Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 824A printer drum Original 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
824A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB384A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780459151 show
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305207
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 14 Mar 2020 08:35:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 824A printer drum Original 1 pc(s) :
  • - Designed to meet a wide range of needs. Enhanced ColorSphere toner achieves consistent, high-gloss to produce a dynamic range of brilliant colour. From effective everyday business documents to professional marketing pieces, the results are brilliant.
  • - Reliable printing drives productivity. ColorSphere toner and intelligence built into the cartridge enable fast, high-quality, reliable printing. Trouble-free printing can save time, increase productivity and lower your overall costs of printing.
  • - Keep the office running smoothly with manageability features enabled by Original HP toner cartridges. Intelligence built-into the cartridge communicates with the printer to track usage and provide alerts, so it's easy to keep supplies on hand.
Warranty: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 824A printer drum Original 1 pc(s) :
The short editorial description of HP 824A printer drum Original 1 pc(s)

824A Black LaserJet Image Drum
More>>>
HP 824A printer drum Original 1 pc(s):
The official marketing text of HP 824A printer drum Original 1 pc(s) as supplied by the manufacturer

HP 824 LaserJet Printing Supplies give you fast, brilliant results with enhanced HP ColorSphere toner. With reliable, consistent performance and time-saving supplies management features, using Original HP supplies means high productivity.

Short summary description HP 824A printer drum Original 1 pc(s):
This short summary of the HP 824A printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 824A, Original, HP, HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh, 1 pc(s), 23000 pages, Laser printing

Long summary description HP 824A printer drum Original 1 pc(s):
This is an auto-generated long summary of HP 824A printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

HP 824A. Type: Original, Brand compatibility: HP, Compatibility: HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh. Width: 603 mm, Depth: 168 mm, Height: 327 mm. Package dimensions (WxDxH): 603 x 168 x 327 mm

Features
Type *
Characteristics of the device.
Original
Brand compatibility *
What other brands this brand can be used with.
HP
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh
Quantity per pack *
1 pc(s)
Page yield *
How many pages can be produced.
23000 pages
Print technology
Indicates the method used to print by this product.
Laser printing
OEM code
CB384A
Printing colours
The colours that can be produced by the printer.
Black
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
603 mm
Depth
The distance from the front to the back of something.
168 mm
Height
The measurement of the product from head to foot or from base to top.
327 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Package width
The distance from one side of the packaging to the other.
603 mm
Package depth
The distance from the front to the back of the packaging.
168 mm
Package height
The distance from the top to the bottom of the packaging.
327 mm
Package weight
Weight of the packaged product.
3.9 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
603 x 168 x 327 mm
Brand Image Product code Product Stock Price from
MM Yellow Drum Unit - HP 824A (CB386A) - For HP Color LaserJet printer drum MM Yellow Drum Unit - HP 824A (CB386A) - For HP Color LaserJet printer drum
(show image)
15149DK Yellow Drum Unit - HP 824A (CB386A) - For HP Color LaserJet 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Black Drum Unit - HP 824A (CB384A) - For HP Color LaserJet printer drum MM Black Drum Unit - HP 824A (CB384A) - For HP Color LaserJet printer drum
(show image)
15147DK Black Drum Unit - HP 824A (CB384A) - For HP Color LaserJet 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Magenta Drum Unit - HP 824A (CB387A) - For HP Color LaserJet printer drum MM Magenta Drum Unit - HP 824A (CB387A) - For HP Color LaserJet printer drum
(show image)
15150DK Magenta Drum Unit - HP 824A (CB387A) - For HP Color LaserJet 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Cyan Drum Unit - HP 824A (CB385A) - For HP Color LaserJet printer drum MM Cyan Drum Unit - HP 824A (CB385A) - For HP Color LaserJet printer drum
(show image)
15148DK Cyan Drum Unit - HP 824A (CB385A) - For HP Color LaserJet 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 17 distributor(s)
Portugal 1 distributor(s)
México 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 9 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 7 distributor(s)
Bulgaria 1 distributor(s)
United Arab Emirates 1 distributor(s)
Customer service details
X