HP logo

HP EliteDisplay E231 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141132
Info modified on:
30 Dec 2024, 17:23:58
Short summary description HP EliteDisplay E231 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E231 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP EliteDisplay E231. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.