HP logo

HP EliteDisplay E201 LED display 50.8 cm (20") 1600 x 900 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222993
Info modified on:
14 Jun 2024, 13:30:01
Short summary description HP EliteDisplay E201 LED display 50.8 cm (20") 1600 x 900 pixels HD Black:

HP EliteDisplay E201, 50.8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description HP EliteDisplay E201 LED display 50.8 cm (20") 1600 x 900 pixels HD Black:

HP EliteDisplay E201. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.