HP logo

HP ProDisplay P201 computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291091
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
06 Jul 2015
Short summary description HP ProDisplay P201 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP ProDisplay P201, 50.8 cm (20"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description HP ProDisplay P201 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP ProDisplay P201. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.