HP logo

HP EliteBook Revolve 810 G1 Base Model Tablet Intel® Core™ i7 i7-3687U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64240
Info modified on:
13 Jun 2025, 17:19:38
Short summary description HP EliteBook Revolve 810 G1 Base Model Tablet Intel® Core™ i7 i7-3687U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Revolve 810 G1 Base Model Tablet, Intel® Core™ i7, 2.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Revolve 810 G1 Base Model Tablet Intel® Core™ i7 i7-3687U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Revolve 810 G1 Base Model Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3687U, Processor frequency: 2.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.