location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8200gp Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 8200gp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9934A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160323398 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:40:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2005
Product end of life date
Bullet Points HP Scanjet 8200gp Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - 80 W
Long product name HP Scanjet 8200gp Flatbed scanner :
The long product name of HP Scanjet 8200gp Flatbed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast, professional 4800 dpi image scanning.
More>>>
HP Scanjet 8200gp Flatbed scanner:
The official description of HP Scanjet 8200gp Flatbed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Scanjet 8200 provides fast, professional quality photo scanning at 4800 dpi resolution. Combine this with the built-in Transparent Materials Adapter (TMA) and bundled software and you have the ultimate digital imaging package.

Short summary description HP Scanjet 8200gp Flatbed scanner:
This short summary of the HP Scanjet 8200gp Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8200gp, 216 x 356 mm, 48 bit, Flatbed scanner, CCD, BMP, DCX, GIF, PCX, PDF, RTF, TIFF, 80 W

Long summary description HP Scanjet 8200gp Flatbed scanner:
This is an auto-generated long summary of HP Scanjet 8200gp Flatbed scanner based on the first three specs of the first five spec groups.

HP Scanjet 8200gp. Maximum scan size: 216 x 356 mm, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Scan file formats: BMP, DCX, GIF, PCX, PDF, RTF, TIFF. Power consumption (typical): 80 W. Package dimensions (WxDxH): 638 x 182 x 464 mm, Package weight: 10.2 kg

Scanning
Maximum scan size *
216 x 356 mm
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Scan file formats
BMP, DCX, GIF, PCX, PDF, RTF, TIFF
Power
Power consumption (typical)
80 W
Packaging data
Package dimensions (WxDxH)
638 x 182 x 464 mm
Package weight
10.2 kg
System requirements
Mac compatibility
Yes
Minimum storage drive space
175 MB
Minimum RAM
64 MB
Minimum processor
Pentium II, Celeron
Compatible operating systems
Microsoft Windows 98, 2000, Me, XP, NT 4.0, Mac OS 9.1 of OS X 10.1.2/10.2 +
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
6.6 kg
Packaging content
Bundled software
NewSoft Presto! BizCard, Adobe Photoshop Elements, I.R.I.S. Readiris Pro, Adobe Acrobat Reader
Other features
Non-operating relative humidity (non-condensing)
0 - 90%
I/O ports
1 x USB 2.0
Pallet dimensions (W x D x H)
1200 x 1000 x 2000 mm
Dimensions (WxDxH)
574 x 371 x 121 mm
Power requirements
100 ­240 V (±10%), 50 / 60 Hz (±3Hz)
Image scaling/enlargement range
10% - 2000%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:54:59
Uk has collected 3 expert reviews for HP Scanjet 8200gp Flatbed scanner and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2020-12-01 03:54:59
Is the £500 price tag justified?...
Good Auto sharpening, colour restoration, scratch/dust removal processing and the like...
Bad The auto crop before scan doesn’t get things right and can even give a horizontal crop to a vertical image! Dust removal software works but is not capable of dealing with dirty originals and the auto scaling/resolution settings don...
Bottom line The Scanjet 8200 is more business-scanning machine than strictly a photo scanner...
60%
goodgearguide.com.au
Updated:
2020-12-01 03:54:59
The HP Scanjet 8200 is designed with offices in mind. Capable of scanning both reflective items and transparencies, the 8200 is equipped with an 8.5" x 14" scan bed, making it ideal for processing large documents. Workgroups that need to do lots of opt...
80%