HP logo

HP LaserJet 4600n Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62555
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
01 Jun 2004
Short summary description HP LaserJet 4600n Colour 600 x 600 DPI A4:

HP LaserJet 4600n, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Network ready

Long summary description HP LaserJet 4600n Colour 600 x 600 DPI A4:

HP LaserJet 4600n. Print technology: Laser, Colour. Number of print cartridges: 5, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Display: LED. Network ready. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.