- - Innovative Original HP inks deliver a unique combination of quality and resilience. You get consistently crisp, clear, accurate lines and vivid colour – even true neutral greys – in fast-drying, smudge-resistant prints.
- - With the trouble-free printing of Original HP supplies, avoid trial and error that costs you time. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality, every time you print.
- - Intelligence built into Original HP ink cartridges provides a host of time-saving features including alerts that let you know when ink cartridges need replacement. Choose from 69-ml and 130-ml color ink cartridge sizes. Enjoy convenient supplies reordering.[1]
- - Ideal for professionals and workteams who print technical applications.
- - What's in the box: Ink cartridge
HP 72 130-ml Photo Black DesignJet Ink Cartridge
Innovative intelligence, built into Original HP ink cartridges, ensures you get precise, professional results every time you print. To ensure consistent print quality, interactive system technology in HP 72 Ink Cartridges, HP 72 Printheads, and your Designjet printer makes automatic and continuous adjustments to optimise print quality and accuracy.
HP 72 130-ml Photo Black Ink Cartridge, High (XL) Yield, Dye-based ink, Dye-based ink, 130 ml, 1 pc(s)
HP 72 130-ml Photo Black Ink Cartridge. Cartridge capacity: High (XL) Yield, Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Black ink volume: 130 ml, Quantity per pack: 1 pc(s)