location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 72 130-ml Photo Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72 130-ml Photo Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9370A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8087367797608 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 607279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 01:36:54
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 72 130-ml Photo Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative Original HP inks deliver a unique combination of quality and resilience. You get consistently crisp, clear, accurate lines and vivid colour – even true neutral greys – in fast-drying, smudge-resistant prints.
  • - With the trouble-free printing of Original HP supplies, avoid trial and error that costs you time. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality, every time you print.
  • - Intelligence built into Original HP ink cartridges provides a host of time-saving features including alerts that let you know when ink cartridges need replacement. Choose from 69-ml and 130-ml color ink cartridge sizes. Enjoy convenient supplies reordering.[1]
  • - Ideal for professionals and workteams who print technical applications.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 72 130-ml Photo Black Ink Cartridge :
The long product name of HP 72 130-ml Photo Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

72 130-ml Photo Black Ink Cartridge
More>>>
HP 72 130-ml Photo Black Ink Cartridge:
The official description of HP 72 130-ml Photo Black Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professionals and workteams who print technical applications.
Reliable, trouble-free printing. Accurate, vivid, fast-drying prints. Time-saving supplies management and ordering[1] features. Original HP cartridges with Original HP inks help you present your professional best while keeping your productivity high.

Short summary description HP 72 130-ml Photo Black Ink Cartridge:
This short summary of the HP 72 130-ml Photo Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 72 130-ml Photo Black Ink Cartridge, High (XL) Yield, Photo black, Dye-based ink, Dye-based ink, 130 ml, 1 pc(s)

Long summary description HP 72 130-ml Photo Black Ink Cartridge:
This is an auto-generated long summary of HP 72 130-ml Photo Black Ink Cartridge based on the first three specs of the first five spec groups.

HP 72 130-ml Photo Black Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Dye-based ink, Black ink volume: 130 ml, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T610, T620, T770, T1100, T1200, T1200 HD, T2300 eMFP, T790, T1300
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
130 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
202 mm
Depth
40 mm
Height
129 mm
Weight
191.86 g
Packaging data
Package width
202 mm
Packaging data
Package depth
40 mm
Package height
129 mm
Package weight
240 g
Brand-specific features
HP GTIN (EAN/UPC)
883585273386
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1500 mm
Products per pallet
1680 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
463 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
5.28 g
Pallet size (EU)
1219 x 1016 x 1500 mm
Products per larger master (outer) case
20 pc(s)
Larger master (outer) case gross weight
5.28 g
Maximum number of stacking cartons
6 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP 72 130-ml Photo Black Ink Cartridge:
Disclaimer

[1] Program features and availability may vary by country. For more information, visit http://www.hp.com/go/designjet/supplies.