HP logo

HP Deskjet 3940 inkjet printer Colour 1200 x 1200 DPI A2

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244343
Info modified on:
30 May 2023, 12:06:21
Short summary description HP Deskjet 3940 inkjet printer Colour 1200 x 1200 DPI A2:

HP Deskjet 3940, Colour, 1200 x 1200 DPI, 2, A2, 500 pages per month, 5.7 ppm

Long summary description HP Deskjet 3940 inkjet printer Colour 1200 x 1200 DPI A2:

HP Deskjet 3940. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A2. Print speed (black, normal quality, A4/US Letter): 5.7 ppm. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.