HP logo

HP MSA 2040 10Gb Short Wave iSCSI SFP+ 4-pack network transceiver module Fiber optic 10000 Mbit/s SFP+

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90368
Info modified on:
15 Oct 2024, 09:59:17
Short summary description HP MSA 2040 10Gb Short Wave iSCSI SFP+ 4-pack network transceiver module Fiber optic 10000 Mbit/s SFP+:

HP MSA 2040 10Gb Short Wave iSCSI SFP+ 4-pack, Fiber optic, 10000 Mbit/s, SFP+, SW, HP MSA 2040, MSA

Long summary description HP MSA 2040 10Gb Short Wave iSCSI SFP+ 4-pack network transceiver module Fiber optic 10000 Mbit/s SFP+:

HP MSA 2040 10Gb Short Wave iSCSI SFP+ 4-pack. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Compatible products: HP MSA 2040. Certification: MSA. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm. Quantity per pack: 4 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.