HP logo

HP EliteDesk 800 G1 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291267
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 800 G1, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 800 G1. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.