HP logo

HP Spectre XT 13-2113tu Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42408
Info modified on:
02 Feb 2025, 22:55:28
Short summary description HP Spectre XT 13-2113tu Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

HP Spectre XT 13-2113tu, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Spectre XT 13-2113tu Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

HP Spectre XT 13-2113tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black. Weight: 1.39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.