location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8970B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780232075 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2009
Product end of life date
Bullet Points HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 9.6 ppm
  • - USB port Ethernet LAN
Long product name HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 6940 Printer, Inkjet, 9.6ppm, A4
More>>>
HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in Ethernet networking, print up to 36 ppm black, up to 27 ppm colour, Quiet Print Mode
Share breakthrough print speeds of up to 36 ppm black and 27 ppm colour across multiple computers using built-in wired Ethernet networking. Print laser-quality black and professional quality colour using HP Vivera Inks and optional 6-ink[1] colour.

Short summary description HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 6940, Colour, 4800 x 1200 DPI, 2, A4, 5000 pages per month, 9.6 ppm

Long summary description HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 6940. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9.6 ppm. Product colour: Black, Silver

Get it all done in less time with breakthrough speeds.

Print more in less time with breakthrough speeds up to 36 ppm black, up to 27 ppm colour in Fast Draft mode. Print more productively with optional auto two-sided printing, optional 250-sheet paper tray and convenient print-cancel button.

Easily share printer with multiple computers using built-in wired Ethernet.

Share with multiple computers using built-in Ethernet networking. Set-up is easy and you can even plug your printer into a wireless router for wireless printing. Print from camera phones and PDAs with optional Bluetooth® wireless adapter.

Professional quality printing that lasts—with or without borders.

Get laser-quality black text and fade-resistant colour with optional 6-ink colour. Print photos with or without borders in a wide range of standard and custom sizes. Get great results automatically with HP's built-in paper-type sensor.

Features
Page description languages *
PCL 3
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
27 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.6 ppm
Print speed (colour, normal quality, A4/US Letter)
5.8 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB
Network
Ethernet LAN *
Yes
Performance
Sound pressure level (printing)
46.5 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
No
Certification
EN55022: 1998/Class B/CISPR 22: 1997 Class B/CISPR 22: +A1 2000; EN55024: 1998: 2001; EN 61000-4-2: 1995; EN 61000-4-3: 1996; EN 61000-4-4: 1995; EN 61000-4-5: 1995; EN 61000-4-6: 1996; EN 61000-4-8: 1993; EN 610004-11: 1994; IEC/EN 61000-3-2: 1995/A14: 2000; IEC/EN 61000-3-3: 1995: 2001; FCC Title 47 CFR, Part 15 Class B
Power
Power consumption (printing) *
50 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
450 mm
Depth
367 mm
Height
144 mm
Weight
6 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
HP Photosmart Premier
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:11:18
Uk has collected 10 expert reviews for HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 20:11:15
Product Code: C8970B#ABU The HP Deskjet 6940 is a cheap, business-like inkjet printer thats solid on mono printing and everyday colour print quality. Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots - which...
Bottom line The HP Deskjet 6940 turns in a decent performance for the money, but there are far better printers out there. Rob Mead Lowest online price: ££82.80 Buy it now: click here...
50%
macworld.co.uk
Updated:
2011-09-26 20:11:17
Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots – which is why you end up with Photosmarts for home users and Deskjets for small businesses. The Deskjet 6940 certainly looks businesslike with its brushed alumi...
Good Cheap yet business-like, good mono print quality, good every day colour print quality...
Bad Not the best for high-quality photo printing, banding and feathering issues with mono prints, limited functions, poor water resistance...
40%
expertreviews.co.uk
Updated:
2011-09-26 20:11:17
HPs DeskJet 6940 looks similar to the DeskJet 5940 in our Also consider... list on page 26. Both printers have an expensive-looking brushed metal trim, but the 6940 comes with a standard Ethernet interface. If you have a home or small office netw...
100%
pcadvisor.co.uk
Updated:
2011-09-26 20:11:17
With inkjet manufacturers jumping aboard the digital-camera bandwagon, theres a dearth of good all-round, office-friendly inkjets. HP has filled the gap with its Deskjet 6980 and 6940. These models are very similar, but the 6980 has extra Wi-Fi an...
Bottom line With these prices, neither printer is an impulse buy. However, theyre excellent for home and office use – particularly if you want them for text work and other Office applications. For the typical user, the 6940 is the safest bet. However, if you us...
80%
techworld.com
Updated:
2011-09-26 20:11:15
Like most printer makers, HP likes to shoehorn its printers into clearly delineated slots - which is why you end up with Photosmarts for home users and Deskjets such as the HP Deskjet 6940 for small businesses.The HP Deskjet 6940 certainly looks busin...
Bottom line The HP Deskjet 6940 turns in a decent performance for the money, but there are far better printers out there...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Deskjet 6940 inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1] 6-ink printing available with purchase of HP 348 Photo Inkjet Print Cartridge (not included, please purchase separately)