HP logo

HP Deskjet 6980 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151058
Info modified on:
30 May 2023, 12:06:21
End of life date:
07 Jul 2011
Short summary description HP Deskjet 6980 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Deskjet 6980, Colour, 4800 x 1200 DPI, 2, A4, 5000 pages per month, 9.6 ppm

Long summary description HP Deskjet 6980 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Deskjet 6980. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9.6 ppm. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.