location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3325
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8949A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736418829 show
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:30:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2003
Product end of life date
Warranty: 1 year limited
Long product name HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4 :
The short editorial description of HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4

Deskjet 3325 inkjet printer
More>>>
HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4:
The official marketing text of HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4 as supplied by the manufacturer

The HP Deskjet 3325 is a compact, easy-to-use and attractively priced printer that meets all your everyday needs.

Short summary description HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4:
This short summary of the HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 3325, Colour, 600 x 1200 DPI, 2, A4, 350 pages per month, 3 ppm

Long summary description HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 3325 inkjet printer Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 3325. Colour, Number of print cartridges: 2, Maximum duty cycle: 350 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 3 ppm. Product colour: White, Blue

Features
Duplex printing *
No
Page description languages *
LIDIL
Colour *
Yes
Maximum duty cycle *
350 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
2.5 ppm
Print speed (black, draft quality, A4/US Letter)
6 ppm
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
3 ppm
Print speed (colour, normal quality, A4/US Letter)
1 ppm
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
White, Blue
Power
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Weight & dimensions
Width
422 mm
Depth
182 mm
Height
142 mm
Weight
2.04 kg
Packaging data
Package width
470 mm
Package depth
244 mm
Package height
197 mm
Package weight
2.95 kg