Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22939622 data-sheets &
37937 brands
– register (free)
Power Adapters & Inverters
HP 6V AC Adapter Kit power adapter/inverter
HP 6V AC Adapter Kit power adapter/inverter
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP C8879A
XML doc
Icecat LIVE: JS for HP C8879A
Icecat Live DOC
JSON product data for HP C8879A
JSON DOC
CSV product data for HP C8879A
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
6V AC Adapter Kit
Product code:
C8879A
GTIN (EAN/UPC):
0072518443877
Category:
Power Adapters & Inverters
Icecat Product ID:
893819
Data-sheet quality:
created/standardized by Icecat
Product views:
19774
Info modified on:
10 Feb 2021, 09:29:30
HP C8879A (Icecat)
Short summary description HP 6V AC Adapter Kit power adapter/inverter:
HP 6V AC Adapter Kit, 6 V, 2 A
Long summary description HP 6V AC Adapter Kit power adapter/inverter:
HP 6V AC Adapter Kit. Output voltage: 6 V, Output current: 2 A
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for HP C8879A
XML doc
Icecat LIVE: JS for HP C8879A
Icecat Live DOC
JSON product data for HP C8879A
JSON DOC
CSV product data for HP C8879A
CSV DOC
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE