This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9000mfp
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8523A
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:30:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2006
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm :
The short editorial description of HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm

300MHz, 128MB, A3, 600x600dpi, 1040W, White
More>>>
HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm:
The official marketing text of HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm as supplied by the manufacturer

Th e HP LaserJet 9000 series is one of a new generation of internet-enabled devices, offering ge ne ra l office users in demanding workgroup environments outstanding high volume performance from a proven reliable platform.

- Save valuable time and improve workgroup productivity with 50* pages per minute throughput at highest resolution, ensuring exce llent print and copy quality for great looking documents and a fast first page out in less than 8 seconds.
- Experience a new dimension in remote har dcopy management and greatly improve overall productivity, with easy to set up, configurable alerts via e-mail, printer/mfp settings which can be changed remotely, and consumables and support ordered and managed online.
- With its low total cost-of-ownership the HP LaserJet 9000 series leads in value for money, delivering unmatched performance with more functionality, flexibility and scalability than ever before.

Setting a new performance standard for the general office.

- Enjoy rapid job processing with a fast 300 MHz processor and standard memory of 64 MB RAM (128 MB RAM and 10 GB hard disk standard with the mfp), so even complex documents print quickly.
- With a duty cycle of up to 300,000 pages per month, the device is designed to exceed the needs of most demanding business environments.

Short summary description HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm:
This short summary of the HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9000mfp, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, White

Long summary description HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm:
This is an auto-generated long summary of HP LaserJet 9000mfp Laser A3 600 x 600 DPI 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet 9000mfp. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (black, normal quality, A3)
28 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPG,TIF
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
14.4 Kbit/s
Features
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e,PCL 6,PJL,PML,PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
3000 sheets
Total output capacity *
600 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3,A4,A5,A6
ISO B-series sizes (B0...B9)
B4,B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
Parallel, USB
USB port
Yes
USB 2.0 ports quantity
1
Parallel ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
384 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
300 MHz
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Display number of characters
20
Power
Power consumption (average operating)
1012 W
Power consumption (copying)
557 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000,Windows 2000 Professional,Windows 95,Windows 98,Windows 98SE,Windows ME,Windows NT,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
IBM iSeries,Novell NetWare 3.x,Novell NetWare 4.x,Novell NetWare 5.x,Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
757 mm
Depth
813 mm
Height
1220 mm
Weight
138 kg
Packaging data
Package weight
181.4 kg
Packaging content
Drivers included
Yes
Other features
Duplex
Yes