location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8389A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:02:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2004
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year
Long product name HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm :
The long product name of HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7/8ppm, 2400 x 1200 dpi, 25-400%, 50.5dB(A), 100W, USB
More>>>
HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm:
The official description of HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 7130 combines performance, speed, quality and versatility in one compact solution. Print and copy of up to 22 ppm in black and up to 18 ppm in colour. For maximum quality when it matters, there's 4800-optimised dpi printing.

Short summary description HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm:
This short summary of the HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7130, Thermal inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm:
This is an auto-generated long summary of HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 7130. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
210 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
File, Image
Input colour depth
48 bit
Output colour depth
8 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
5000 pages per month
Page description languages
PCL 3
Input & output capacity
Total input capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive
Envelopes sizes
10, C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), SD
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
100 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma
Minimum RAM
256 MB
Minimum storage drive space
200 MB
Minimum processor
Pentium III
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
555 mm
Depth
415 mm
Height
338 mm
Weight
14.7 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:32
Uk has collected 3 expert reviews for HP OfficeJet 7130 Thermal inkjet A4 2400 x 1200 DPI 8 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcmag.com
Updated:
2013-01-01 03:07:32
the hp officejet 7130 all-in-one ($500 street), roughly the size and shape of a desktop copier with a front panel that would look at home on a fax machine, offers far more than you might expect from a multifunction printer. not only can it serve as your p...
100%
Country Distributor
United Kingdom 1 distributor(s)