HP logo

HP OfficeJet D125xi Inkjet A4 2400 x 1200 DPI 8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88364
Info modified on:
07 Jul 2021, 14:49:46
End of life date:
30 Sept 2003
Short summary description HP OfficeJet D125xi Inkjet A4 2400 x 1200 DPI 8 ppm:

HP OfficeJet D125xi, Inkjet, Colour printing, 2400 x 1200 DPI, Mono scanning, A4, Blue, Grey, White

Long summary description HP OfficeJet D125xi Inkjet A4 2400 x 1200 DPI 8 ppm:

HP OfficeJet D125xi. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Product colour: Blue, Grey, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.