HP logo

HP Compaq Pro 6305 AMD A4 A4-5300B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129305
Info modified on:
31 May 2025, 11:00:28
End of life date:
30 Nov 2014
Short summary description HP Compaq Pro 6305 AMD A4 A4-5300B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6305, 3.4 GHz, AMD A4, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6305 AMD A4 A4-5300B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6305. Processor frequency: 3.4 GHz, Processor family: AMD A4, Processor model: A4-5300B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7480D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.