HP logo

HP Mini 1104 Intel Atom® N2600 Netbook 25.6 cm (10.1") DDR3-SDRAM 320 GB HDD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124282
Info modified on:
22 Jan 2025, 05:03:23
Short summary description HP Mini 1104 Intel Atom® N2600 Netbook 25.6 cm (10.1") DDR3-SDRAM 320 GB HDD Black:

HP Mini 1104, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 320 GB, Black

Long summary description HP Mini 1104 Intel Atom® N2600 Netbook 25.6 cm (10.1") DDR3-SDRAM 320 GB HDD Black:

HP Mini 1104. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics adapter. Product colour: Black. Weight: 1.26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.