HP logo

HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
338728
Info modified on:
13 Jul 2023, 00:59:44
Short summary description HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):

HP Designjet 130nr, 2400 x 1200 DPI, PCL 3, A1 (594 x 841 mm), 15.24 m, USB Type-A, 64 MB

Long summary description HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):

HP Designjet 130nr. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3. Maximum print size: A1 (594 x 841 mm), Maximum roll length: 15.24 m. USB connector: USB Type-A. Internal memory: 64 MB, Processor frequency: 16 MHz. Dimensions (WxDxH): 1050 x 535 x 220 mm, Weight: 23 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.