HP logo

HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
40033
Info modified on:
31 May 2022, 00:50:26
Warranty:
one-year parts only
Long product name HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc Storage auto loader & library Tape Cartridge:

high-end library features at an autoloader price. it is easy to set up and use, and delivers levels of reliability, capacity and scalability that are usually only available to the corporate it department.

HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc Storage auto loader & library Tape Cartridge:

the hp surestore tape autoloader 1/9 delivers autoloader benefits for everyone, not just the corporate it department. it is easy to set up and use, yet it matches the reliability, capacity, and scalability of much more expensive solutions. hp has developed this autoloader to cover two specific groups: small to medium-size organizations trading up to automation for the first time, and medium to large organizations that need unattended backup management in remote offices or workgroups. the smaller companies may need to upgrade to remote management in the future, and all sizes of organizations will face continuously growing capacity requirements.

Short summary description HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc Storage auto loader & library Tape Cartridge:

HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc, Storage auto loader & library, Tape Cartridge

Long summary description HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc Storage auto loader & library Tape Cartridge:

HP surestore 1/9 tape autoloader, ultrium, rackmount, hvds, no rmc. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.