HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 680 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14922
Info modified on:
01 Feb 2025, 05:24:14
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 680 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional:

HP EliteBook 8770w, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 8 GB, 680 GB, Windows 7 Professional

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 680 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional:

HP EliteBook 8770w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 680 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® Quadro® K3000M. Operating system installed: Windows 7 Professional. Weight: 3.47 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.