HP logo

HP Compaq Presario CQ58-261SA Intel® Celeron® B830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17817
Info modified on:
28 Jan 2025, 11:04:42
End of life date:
01 Mar 2013
Short summary description HP Compaq Presario CQ58-261SA Intel® Celeron® B830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Compaq Presario CQ58-261SA, Intel® Celeron®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Compaq Presario CQ58-261SA Intel® Celeron® B830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Compaq Presario CQ58-261SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.