Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6780A large format media 30.5 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6780A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6780A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698523070
Category
Large format media include billboard posters and large outdoor screens.
Large Format Media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39962
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP C6780A large format media 30.5 m :
The short editorial description of HP C6780A large format media 30.5 m

HP Colorlucent Backlit UV Film, 1524 mm x 30.5 m (60 in x 100 ft), Large format media
More>>>
HP C6780A large format media 30.5 m:
The official marketing text of HP C6780A large format media 30.5 m as supplied by the manufacturer

HP Colourlucent Backlit UV is a durable, translucent, front-print film that delivers sharp photo quality to create long-lasting, economical images. Ideal for producing brilliant moisture-, smear-, scratch- and fade-resistant displays.

Short summary description HP C6780A large format media 30.5 m:
This short summary of the HP C6780A large format media 30.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6780A, 30.5 m, 152.4 cm, 152.4 cm (60"), 205 g/m²

Long summary description HP C6780A large format media 30.5 m:
This is an auto-generated long summary of HP C6780A large format media 30.5 m based on the first three specs of the first five spec groups.

HP C6780A. Roll length: 30.5 m, Roll width: 152.4 cm, Size: 152.4 cm (60")

Features
Roll length
30.5 m
Roll width
152.4 cm
Features
Size
Physical dimension.
152.4 cm (60")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
205 g/m²
Customer service details